Capital Lighting, Inc. 223 Lamps-Table Lamps 455760

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Celadon Glazed Ceramic W Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Celadon Glazed Ceramic W Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
223 Lamps-Table Lamps - 455760 - Capital Lighting, Inc.
Columbus, OH, USA
223 Lamps-Table Lamps
455760
223 Lamps-Table Lamps 455760
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Celadon Glazed Ceramic W Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Celadon Glazed Ceramic W
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455760
Product Name 223 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details