Capital Lighting, Inc. 2151 Lamps-Pharmacy-Floor 455740

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
2151 Lamps-Pharmacy-Floor - 455740 - Capital Lighting, Inc.
Columbus, OH, USA
2151 Lamps-Pharmacy-Floor
455740
2151 Lamps-Pharmacy-Floor 455740
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Natural Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455740
Product Name 2151 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details