Capital Lighting, Inc. 436 Lamps-Table Lamps 455605

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Glass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Glass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
436 Lamps-Table Lamps - 455605 - Capital Lighting, Inc.
Columbus, OH, USA
436 Lamps-Table Lamps
455605
436 Lamps-Table Lamps 455605
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Glass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tortoise Glass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455605
Product Name 436 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details