Capital Lighting, Inc. WH732 Lamps-Table Lamps 455517

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 25.88 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Hotel Silvered Glass Product Name: One Light Table Lamp UPC: 8322846443 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 25.88 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Hotel Silvered Glass Product Name: One Light Table Lamp UPC: 8322846443 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
WH732 Lamps-Table Lamps - 455517 - Capital Lighting, Inc.
Columbus, OH, USA
WH732 Lamps-Table Lamps
455517
WH732 Lamps-Table Lamps 455517
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 25.88 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Hotel Silvered Glass Product Name: One Light Table Lamp UPC: 8322846443 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 10.13
Height: 25.88
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: White Hotel Silvered Glass
Product Name: One Light Table Lamp
UPC: 8322846443
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455517
Product Name WH732 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details