PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 12.00
Bulb
Type: B11 Torpedo
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Flushmount
UPC: 8322816217
Category: Flushmount
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 455501 |
| Product Name | Z1002 Flush Mounts-Bowl Style |
| Application | Residential |