Capital Lighting, Inc. 3329B Lamps-Table Lamps 455434

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.50 Extension: 8.25 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Clear Crystal W Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.50 Extension: 8.25 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Clear Crystal W Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
3329B Lamps-Table Lamps - 455434 - Capital Lighting, Inc.
Columbus, OH, USA
3329B Lamps-Table Lamps
455434
3329B Lamps-Table Lamps 455434
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.50 Extension: 8.25 Bulb Type: B11 Torpedo Qty: 1 Wattage: 60 Finish: Clear Crystal W Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 20.50
Extension: 8.25
Bulb
Type: B11 Torpedo
Qty: 1
Wattage: 60
Finish: Clear Crystal W
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455434
Product Name 3329B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details