Capital Lighting, Inc. 684 Lamps-Accent Lamps 455347

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.75 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Crystal Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.75 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Crystal Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
684 Lamps-Accent Lamps - 455347 - Capital Lighting, Inc.
Columbus, OH, USA
684 Lamps-Accent Lamps
455347
684 Lamps-Accent Lamps 455347
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.75 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Crystal Product Name: One Light Table Lamp Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 11.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Crystal
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455347
Product Name 684 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details