Capital Lighting, Inc. S1001 Sconces-Pocket 455295

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 8.81 Extension: 5.88 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 8322810017 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 8.81 Extension: 5.88 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 8322810017 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
S1001 Sconces-Pocket - 455295 - Capital Lighting, Inc.
Columbus, OH, USA
S1001 Sconces-Pocket
455295
S1001 Sconces-Pocket 455295
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 8.81 Extension: 5.88 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 8322810017 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 8.81
Extension: 5.88
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Wall Sconce
UPC: 8322810017
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455295
Product Name S1001 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details