Capital Lighting, Inc. S649X Lamps-Table Lamps 455282

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 26.75 Extension: 9.5 Bulb Type: Medium Wattage: 150 Finish: Polished Nickel Product Name: Table Lamp UPC: 8322864935 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 26.75 Extension: 9.5 Bulb Type: Medium Wattage: 150 Finish: Polished Nickel Product Name: Table Lamp UPC: 8322864935 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
S649X Lamps-Table Lamps - 455282 - Capital Lighting, Inc.
Columbus, OH, USA
S649X Lamps-Table Lamps
455282
S649X Lamps-Table Lamps 455282
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 26.75 Extension: 9.5 Bulb Type: Medium Wattage: 150 Finish: Polished Nickel Product Name: Table Lamp UPC: 8322864935 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 26.75
Extension: 9.5
Bulb
Type: Medium
Wattage: 150
Finish: Polished Nickel
Product Name: Table Lamp
UPC: 8322864935
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455282
Product Name S649X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details