Capital Lighting, Inc. S1311 Sconces-Double Glass 455273

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.31 Extension: 4 Bulb Type: T4/2G7 Qty: 5 Wattage: 9 Finish: Polished Nickel Weight: 7.5 Product Name: Five Light Wall Sconce UPC: 8322924226 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.31 Extension: 4 Bulb Type: T4/2G7 Qty: 5 Wattage: 9 Finish: Polished Nickel Weight: 7.5 Product Name: Five Light Wall Sconce UPC: 8322924226 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
S1311 Sconces-Double Glass - 455273 - Capital Lighting, Inc.
Columbus, OH, USA
S1311 Sconces-Double Glass
455273
S1311 Sconces-Double Glass 455273
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.31 Extension: 4 Bulb Type: T4/2G7 Qty: 5 Wattage: 9 Finish: Polished Nickel Weight: 7.5 Product Name: Five Light Wall Sconce UPC: 8322924226 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.31
Extension: 4
Bulb
Type: T4/2G7
Qty: 5
Wattage: 9
Finish: Polished Nickel
Weight: 7.5
Product Name: Five Light Wall Sconce
UPC: 8322924226
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455273
Product Name S1311 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details