Capital Lighting, Inc. 9884 Lamps-Swing Arm-Floor 455166

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.75 Extension: 27 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Buddha Bronze Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.75 Extension: 27 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Buddha Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
9884 Lamps-Swing Arm-Floor - 455166 - Capital Lighting, Inc.
Columbus, OH, USA
9884 Lamps-Swing Arm-Floor
455166
9884 Lamps-Swing Arm-Floor 455166
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.75 Extension: 27 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Buddha Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 60.75
Extension: 27
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Buddha Bronze
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455166
Product Name 9884 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details