Capital Lighting, Inc. BL227 Foyer/Hall Lanterns-Glass w/Frame 455158

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Length 33.00 Extension: 36 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Matte Black Product Name: Seven Light Pendant UPC: 8322731336 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Length 33.00 Extension: 36 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Matte Black Product Name: Seven Light Pendant UPC: 8322731336 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
BL227 Foyer/Hall Lanterns-Glass w/Frame - 455158 - Capital Lighting, Inc.
Columbus, OH, USA
BL227 Foyer/Hall Lanterns-Glass w/Frame
455158
BL227 Foyer/Hall Lanterns-Glass w/Frame 455158
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Length 33.00 Extension: 36 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Matte Black Product Name: Seven Light Pendant UPC: 8322731336 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 33.00
Length 33.00
Extension: 36
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Matte Black
Product Name: Seven Light Pendant
UPC: 8322731336
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455158
Product Name BL227 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details