Capital Lighting, Inc. 9856 Lamps-Table Lamps 455140

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
9856 Lamps-Table Lamps - 455140 - Capital Lighting, Inc.
Columbus, OH, USA
9856 Lamps-Table Lamps
455140
9856 Lamps-Table Lamps 455140
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 33.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Rust
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455140
Product Name 9856 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details