Capital Lighting, Inc. B1503 XXX Lamps-Table Lamps 455120

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Chrome Weight: 4 Product Name: One Light Table Lamp UPC: 8322226146 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Chrome Weight: 4 Product Name: One Light Table Lamp UPC: 8322226146 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
B1503 XXX Lamps-Table Lamps - 455120 - Capital Lighting, Inc.
Columbus, OH, USA
B1503 XXX Lamps-Table Lamps
455120
B1503 XXX Lamps-Table Lamps 455120
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Chrome Weight: 4 Product Name: One Light Table Lamp UPC: 8322226146 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Brushed Chrome
Weight: 4
Product Name: One Light Table Lamp
UPC: 8322226146
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455120
Product Name B1503 XXX Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details