Capital Lighting, Inc. B1314 Flush Mounts-Bowl Style 455103

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: B11 Torpedo Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Flushmount UPC: 8322703807 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: B11 Torpedo Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Flushmount UPC: 8322703807 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
B1314 Flush Mounts-Bowl Style - 455103 - Capital Lighting, Inc.
Columbus, OH, USA
B1314 Flush Mounts-Bowl Style
455103
B1314 Flush Mounts-Bowl Style 455103
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: B11 Torpedo Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Flushmount UPC: 8322703807 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 4.00
Bulb
Type: B11 Torpedo
Qty: 2
Wattage: 60
Finish: Antique Silver
Product Name: Two Light Flushmount
UPC: 8322703807
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455103
Product Name B1314 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details