Capital Lighting, Inc. B1316 Flush Mounts-Bowl Style 455100

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Silver Product Name: One Light Flushmount UPC: 8322703500 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Silver Product Name: One Light Flushmount UPC: 8322703500 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
B1316 Flush Mounts-Bowl Style - 455100 - Capital Lighting, Inc.
Columbus, OH, USA
B1316 Flush Mounts-Bowl Style
455100
B1316 Flush Mounts-Bowl Style 455100
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Silver Product Name: One Light Flushmount UPC: 8322703500 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 3.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Silver
Product Name: One Light Flushmount
UPC: 8322703500
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455100
Product Name B1316 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details