Capital Lighting, Inc. C1317 Flush Mounts-Bowl Style 455096

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.25 Bulb Type: B11 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Flushmount UPC: 8322925834 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.25 Bulb Type: B11 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Flushmount UPC: 8322925834 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
C1317 Flush Mounts-Bowl Style - 455096 - Capital Lighting, Inc.
Columbus, OH, USA
C1317 Flush Mounts-Bowl Style
455096
C1317 Flush Mounts-Bowl Style 455096
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.25 Bulb Type: B11 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Flushmount UPC: 8322925834 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 5.25
Bulb
Type: B11
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Flushmount
UPC: 8322925834
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455096
Product Name C1317 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details