Capital Lighting, Inc. D1987 Bathroom Fixtures-Four Lights 455072

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.38 Length 5.38 Extension: 3.88 Bulb Type: B11 Qty: 4 Wattage: 60 Finish: Dark Antique Nickel Product Name: Four Light Wall Sconce UPC: 8322319879 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.38 Length 5.38 Extension: 3.88 Bulb Type: B11 Qty: 4 Wattage: 60 Finish: Dark Antique Nickel Product Name: Four Light Wall Sconce UPC: 8322319879 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
D1987 Bathroom Fixtures-Four Lights - 455072 - Capital Lighting, Inc.
Columbus, OH, USA
D1987 Bathroom Fixtures-Four Lights
455072
D1987 Bathroom Fixtures-Four Lights 455072
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.38 Length 5.38 Extension: 3.88 Bulb Type: B11 Qty: 4 Wattage: 60 Finish: Dark Antique Nickel Product Name: Four Light Wall Sconce UPC: 8322319879 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.13
Height: 5.38
Length 5.38
Extension: 3.88
Bulb
Type: B11
Qty: 4
Wattage: 60
Finish: Dark Antique Nickel
Product Name: Four Light Wall Sconce
UPC: 8322319879
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455072
Product Name D1987 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details