Capital Lighting, Inc. L386 Lamps-Table Lamps 455058

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Victorian Bronze Weight: 3 Product Name: One Light Table Lamp UPC: 8322038602 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Victorian Bronze Weight: 3 Product Name: One Light Table Lamp UPC: 8322038602 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
L386 Lamps-Table Lamps - 455058 - Capital Lighting, Inc.
Columbus, OH, USA
L386 Lamps-Table Lamps
455058
L386 Lamps-Table Lamps 455058
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Victorian Bronze Weight: 3 Product Name: One Light Table Lamp UPC: 8322038602 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Victorian Bronze
Weight: 3
Product Name: One Light Table Lamp
UPC: 8322038602
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455058
Product Name L386 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details