Capital Lighting, Inc. G9950 Lamps-Table Lamps 455008

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: French Gold Weight: 10 Product Name: Two Light Table Lamp UPC: 8322699506 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: French Gold Weight: 10 Product Name: Two Light Table Lamp UPC: 8322699506 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
G9950 Lamps-Table Lamps - 455008 - Capital Lighting, Inc.
Columbus, OH, USA
G9950 Lamps-Table Lamps
455008
G9950 Lamps-Table Lamps 455008
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: French Gold Weight: 10 Product Name: Two Light Table Lamp UPC: 8322699506 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 22.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: French Gold
Weight: 10
Product Name: Two Light Table Lamp
UPC: 8322699506
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455008
Product Name G9950 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details