Capital Lighting, Inc. 8057-3-44 Pendants-Bowl Style 454946

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Toasted Sienna Product Name: Three Light Pendant Category: Pendant Glass: Amber Linen Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Toasted Sienna Product Name: Three Light Pendant Category: Pendant Glass: Amber Linen Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8057-3-44 Pendants-Bowl Style - 454946 - Capital Lighting, Inc.
Columbus, OH, USA
8057-3-44 Pendants-Bowl Style
454946
8057-3-44 Pendants-Bowl Style 454946
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Toasted Sienna Product Name: Three Light Pendant Category: Pendant Glass: Amber Linen Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Toasted Sienna
Product Name: Three Light Pendant
Category: Pendant
Glass: Amber Linen
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454946
Product Name 8057-3-44 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details