Capital Lighting, Inc. 86816-2-65 Sconces-Pocket 454913

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 3.5 Bulb Type: G24q-3 Qty: 2 Wattage: 26 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 3.5 Bulb Type: G24q-3 Qty: 2 Wattage: 26 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
86816-2-65 Sconces-Pocket - 454913 - Capital Lighting, Inc.
Columbus, OH, USA
86816-2-65 Sconces-Pocket
454913
86816-2-65 Sconces-Pocket 454913
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 3.5 Bulb Type: G24q-3 Qty: 2 Wattage: 26 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Extension: 3.5
Bulb
Type: G24q-3
Qty: 2
Wattage: 26
Finish: Satin Nickel
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454913
Product Name 86816-2-65 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details