Capital Lighting, Inc. 3805BN Pendants-Drum Shade 454868

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 54.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Foyer Fixture Category: Foyer Shipped Via: Parcel Canopy: 5`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 54.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Foyer Fixture Category: Foyer Shipped Via: Parcel Canopy: 5`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
3805BN Pendants-Drum Shade - 454868 - Capital Lighting, Inc.
Columbus, OH, USA
3805BN Pendants-Drum Shade
454868
3805BN Pendants-Drum Shade 454868
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 54.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Foyer Fixture Category: Foyer Shipped Via: Parcel Canopy: 5`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 54.00
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Brushed Nickel
Product Name: Four Light Foyer Fixture
Category: Foyer
Shipped Via: Parcel
Canopy: 5`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454868
Product Name 3805BN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details