Capital Lighting, Inc. 2631OB-ES Exterior -Post/Pier Head 454845

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.99 Height: 21.85 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.99 Height: 21.85 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2631OB-ES Exterior -Post/Pier Head - 454845 - Capital Lighting, Inc.
Columbus, OH, USA
2631OB-ES Exterior -Post/Pier Head
454845
2631OB-ES Exterior -Post/Pier Head 454845
PRODUCT DETAILS / SPECS Width/Dia: 12.99 Height: 21.85 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.99
Height: 21.85
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Olde Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454845
Product Name 2631OB-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details