Capital Lighting, Inc. 4433KZ Mid. Chandeliers-Glass Up 454831

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Buckeye Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Etched Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Buckeye Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Etched Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4433KZ Mid. Chandeliers-Glass Up - 454831 - Capital Lighting, Inc.
Columbus, OH, USA
4433KZ Mid. Chandeliers-Glass Up
454831
4433KZ Mid. Chandeliers-Glass Up 454831
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Buckeye Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Etched Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Buckeye Bronze
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Etched Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454831
Product Name 4433KZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details