Capital Lighting, Inc. 7P-874-3-56 Pendants-Bowl Style 454755

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New Tortoise Shell Product Name: Three Light Pendant UPC: 822920196737 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New Tortoise Shell Product Name: Three Light Pendant UPC: 822920196737 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7P-874-3-56 Pendants-Bowl Style - 454755 - Capital Lighting, Inc.
Columbus, OH, USA
7P-874-3-56 Pendants-Bowl Style
454755
7P-874-3-56 Pendants-Bowl Style 454755
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New Tortoise Shell Product Name: Three Light Pendant UPC: 822920196737 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: New Tortoise Shell
Product Name: Three Light Pendant
UPC: 822920196737
Category: Pendants
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454755
Product Name 7P-874-3-56 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details