Capital Lighting, Inc. 7P-8289-3-52 Pendants-Bowl Style 454751

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bark & Gold Product Name: Three Light Pendant UPC: 822920198489 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bark & Gold Product Name: Three Light Pendant UPC: 822920198489 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7P-8289-3-52 Pendants-Bowl Style - 454751 - Capital Lighting, Inc.
Columbus, OH, USA
7P-8289-3-52 Pendants-Bowl Style
454751
7P-8289-3-52 Pendants-Bowl Style 454751
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bark & Gold Product Name: Three Light Pendant UPC: 822920198489 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bark & Gold
Product Name: Three Light Pendant
UPC: 822920198489
Category: Pendants
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454751
Product Name 7P-8289-3-52 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details