Capital Lighting, Inc. 1396BK Exterior -Wall Mt./Flush 454506

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Ribbed Cylinders Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Ribbed Cylinders Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1396BK Exterior -Wall Mt./Flush - 454506 - Capital Lighting, Inc.
Columbus, OH, USA
1396BK Exterior -Wall Mt./Flush
454506
1396BK Exterior -Wall Mt./Flush 454506
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Ribbed Cylinders Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Ribbed Cylinders
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454506
Product Name 1396BK Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details