Capital Lighting, Inc. 217653F-07-ZH209 Sconces-Wall Torchieres 454386

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 59.20 Extension: 3.2 Bulb Type: T5 Qty: 1 Wattage: 35 Finish: Dark Smoke Product Name: Sconce Glass: Mica
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 59.20 Extension: 3.2 Bulb Type: T5 Qty: 1 Wattage: 35 Finish: Dark Smoke Product Name: Sconce Glass: Mica

Suppliers

Company
Product
Description
Supplier Links
217653F-07-ZH209 Sconces-Wall Torchieres - 454386 - Capital Lighting, Inc.
Columbus, OH, USA
217653F-07-ZH209 Sconces-Wall Torchieres
454386
217653F-07-ZH209 Sconces-Wall Torchieres 454386
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 59.20 Extension: 3.2 Bulb Type: T5 Qty: 1 Wattage: 35 Finish: Dark Smoke Product Name: Sconce Glass: Mica

PRODUCT DETAILS / SPECS
Width/Dia: 4.30
Height: 59.20
Extension: 3.2
Bulb
Type: T5
Qty: 1
Wattage: 35
Finish: Dark Smoke
Product Name: Sconce
Glass: Mica

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454386
Product Name 217653F-07-ZH209 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details