Capital Lighting, Inc. 217740F-08-ZG225 Sconces-Wall Torchieres 454383

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 42.00 Extension: 3.3 Bulb Type: T5 Qty: 1 Wattage: 21 Finish: Burnished Steel Product Name: Sconce Glass: Decaf Acrylic
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 42.00 Extension: 3.3 Bulb Type: T5 Qty: 1 Wattage: 21 Finish: Burnished Steel Product Name: Sconce Glass: Decaf Acrylic

Suppliers

Company
Product
Description
Supplier Links
217740F-08-ZG225 Sconces-Wall Torchieres - 454383 - Capital Lighting, Inc.
Columbus, OH, USA
217740F-08-ZG225 Sconces-Wall Torchieres
454383
217740F-08-ZG225 Sconces-Wall Torchieres 454383
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 42.00 Extension: 3.3 Bulb Type: T5 Qty: 1 Wattage: 21 Finish: Burnished Steel Product Name: Sconce Glass: Decaf Acrylic

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 42.00
Extension: 3.3
Bulb
Type: T5
Qty: 1
Wattage: 21
Finish: Burnished Steel
Product Name: Sconce
Glass: Decaf Acrylic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454383
Product Name 217740F-08-ZG225 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details