Capital Lighting, Inc. 217820F-07-ZH199 Sconces-Wall Torchieres 454380

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 36.50 Extension: 1.9 Bulb Type: T5 Qty: 2 Wattage: 21 Finish: Dark Smoke Product Name: Sconce Glass: Mica
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 36.50 Extension: 1.9 Bulb Type: T5 Qty: 2 Wattage: 21 Finish: Dark Smoke Product Name: Sconce Glass: Mica

Suppliers

Company
Product
Description
Supplier Links
217820F-07-ZH199 Sconces-Wall Torchieres - 454380 - Capital Lighting, Inc.
Columbus, OH, USA
217820F-07-ZH199 Sconces-Wall Torchieres
454380
217820F-07-ZH199 Sconces-Wall Torchieres 454380
PRODUCT DETAILS / SPECS Width/Dia: 7.10 Height: 36.50 Extension: 1.9 Bulb Type: T5 Qty: 2 Wattage: 21 Finish: Dark Smoke Product Name: Sconce Glass: Mica

PRODUCT DETAILS / SPECS
Width/Dia: 7.10
Height: 36.50
Extension: 1.9
Bulb
Type: T5
Qty: 2
Wattage: 21
Finish: Dark Smoke
Product Name: Sconce
Glass: Mica

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454380
Product Name 217820F-07-ZH199 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details