Capital Lighting, Inc. 123252-05-S229 Semi-Flush Mts.-Bowl Style 454363

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.60 Height: 8.80 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Bronze Product Name: Medium Semi Flush Glass: Sand
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.60 Height: 8.80 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Bronze Product Name: Medium Semi Flush Glass: Sand

Suppliers

Company
Product
Description
Supplier Links
123252-05-S229 Semi-Flush Mts.-Bowl Style - 454363 - Capital Lighting, Inc.
Columbus, OH, USA
123252-05-S229 Semi-Flush Mts.-Bowl Style
454363
123252-05-S229 Semi-Flush Mts.-Bowl Style 454363
PRODUCT DETAILS / SPECS Width/Dia: 18.60 Height: 8.80 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Bronze Product Name: Medium Semi Flush Glass: Sand

PRODUCT DETAILS / SPECS
Width/Dia: 18.60
Height: 8.80
Bulb
Type: G9
Qty: 4
Wattage: 100
Finish: Bronze
Product Name: Medium Semi Flush
Glass: Sand

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454363
Product Name 123252-05-S229 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details