Capital Lighting, Inc. 126753-07-G218 Semi-Flush Mts.-Drum Shade 454362

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.80 Height: 6.10 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.80 Height: 6.10 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
126753-07-G218 Semi-Flush Mts.-Drum Shade - 454362 - Capital Lighting, Inc.
Columbus, OH, USA
126753-07-G218 Semi-Flush Mts.-Drum Shade
454362
126753-07-G218 Semi-Flush Mts.-Drum Shade 454362
PRODUCT DETAILS / SPECS Width/Dia: 11.80 Height: 6.10 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 11.80
Height: 6.10
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Dark Smoke
Product Name: Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454362
Product Name 126753-07-G218 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details