Capital Lighting, Inc. 101280-03-H188 Mid. Chandeliers-Pillar Candle 454344

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.30 Height: 18.10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mahogany Product Name: Three Light Chandelier Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.30 Height: 18.10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mahogany Product Name: Three Light Chandelier Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
101280-03-H188 Mid. Chandeliers-Pillar Candle - 454344 - Capital Lighting, Inc.
Columbus, OH, USA
101280-03-H188 Mid. Chandeliers-Pillar Candle
454344
101280-03-H188 Mid. Chandeliers-Pillar Candle 454344
PRODUCT DETAILS / SPECS Width/Dia: 20.30 Height: 18.10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mahogany Product Name: Three Light Chandelier Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 20.30
Height: 18.10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mahogany
Product Name: Three Light Chandelier
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454344
Product Name 101280-03-H188 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details