Capital Lighting, Inc. 2749CS-GU Semi-Flush Mts.-Bowl Style 454244

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Creek Stone Product Name: Two Light Semi-Flush Fixture UPC: 841224059852 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Creek Stone Product Name: Two Light Semi-Flush Fixture UPC: 841224059852 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2749CS-GU Semi-Flush Mts.-Bowl Style - 454244 - Capital Lighting, Inc.
Columbus, OH, USA
2749CS-GU Semi-Flush Mts.-Bowl Style
454244
2749CS-GU Semi-Flush Mts.-Bowl Style 454244
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Creek Stone Product Name: Two Light Semi-Flush Fixture UPC: 841224059852 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Creek Stone
Product Name: Two Light Semi-Flush Fixture
UPC: 841224059852
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454244
Product Name 2749CS-GU Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details