Capital Lighting, Inc. 1239BB-450 Bathroom Fixtures-Four Lights 454220

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224067758 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224067758 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1239BB-450 Bathroom Fixtures-Four Lights - 454220 - Capital Lighting, Inc.
Columbus, OH, USA
1239BB-450 Bathroom Fixtures-Four Lights
454220
1239BB-450 Bathroom Fixtures-Four Lights 454220
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224067758 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 13.50
Extension: 7.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Burnished Bronze
Product Name: Four Light Vanity Fixture
UPC: 841224067758
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454220
Product Name 1239BB-450 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details