Capital Lighting, Inc. 9962BB-GU Exterior -Wall Mt./Flush 454211

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060957 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060957 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9962BB-GU Exterior -Wall Mt./Flush - 454211 - Capital Lighting, Inc.
Columbus, OH, USA
9962BB-GU Exterior -Wall Mt./Flush
454211
9962BB-GU Exterior -Wall Mt./Flush 454211
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060957 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.75
Extension: 10.25
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Burnished Bronze
Product Name: One Light Outdoor Fixture
UPC: 841224060957
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454211
Product Name 9962BB-GU Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details