Capital Lighting, Inc. 347521-15-H182 Landscape Ltg.-Path & Spread 454176

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 37.70 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 37.70 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
347521-15-H182 Landscape Ltg.-Path & Spread - 454176 - Capital Lighting, Inc.
Columbus, OH, USA
347521-15-H182 Landscape Ltg.-Path & Spread
454176
347521-15-H182 Landscape Ltg.-Path & Spread 454176
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 37.70 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 5.30
Height: 37.70
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Opaque Bronze
Product Name: Outdoor Light
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454176
Product Name 347521-15-H182 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details