Capital Lighting, Inc. 307920-18-I211 Exterior -Sconces 454174

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.30 Extension: 5.2 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Burnished Steel Product Name: Outdoor Light Glass: Seeded Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.30 Extension: 5.2 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Burnished Steel Product Name: Outdoor Light Glass: Seeded Clear

Suppliers

Company
Product
Description
Supplier Links
307920-18-I211 Exterior -Sconces - 454174 - Capital Lighting, Inc.
Columbus, OH, USA
307920-18-I211 Exterior -Sconces
454174
307920-18-I211 Exterior -Sconces 454174
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 24.30 Extension: 5.2 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Burnished Steel Product Name: Outdoor Light Glass: Seeded Clear

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 24.30
Extension: 5.2
Bulb
Type: MR16
Qty: 1
Wattage: 35
Finish: Burnished Steel
Product Name: Outdoor Light
Glass: Seeded Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454174
Product Name 307920-18-I211 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details