Capital Lighting, Inc. LCS218RBEC Sconces-Pocket 453803

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 15.00 Extension: 3.88 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 3.5 Product Name: Two Light Wall Sconce UPC: 037949340553 Glass: Tea-Stained Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 15.00 Extension: 3.88 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 3.5 Product Name: Two Light Wall Sconce UPC: 037949340553 Glass: Tea-Stained Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
LCS218RBEC Sconces-Pocket - 453803 - Capital Lighting, Inc.
Columbus, OH, USA
LCS218RBEC Sconces-Pocket
453803
LCS218RBEC Sconces-Pocket 453803
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 15.00 Extension: 3.88 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 3.5 Product Name: Two Light Wall Sconce UPC: 037949340553 Glass: Tea-Stained Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.88
Height: 15.00
Extension: 3.88
Bulb
Type: CFQ
Qty: 2
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 3.5
Product Name: Two Light Wall Sconce
UPC: 037949340553
Glass: Tea-Stained
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453803
Product Name LCS218RBEC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details