Capital Lighting, Inc. CRP418RBMV Pendants-Bowl Style 453253

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: CFQ Qty: 4 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 15.2 Product Name: Four Light Bowl Pendant UPC: 037949349914 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: CFQ Qty: 4 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 15.2 Product Name: Four Light Bowl Pendant UPC: 037949349914 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CRP418RBMV Pendants-Bowl Style - 453253 - Capital Lighting, Inc.
Columbus, OH, USA
CRP418RBMV Pendants-Bowl Style
453253
CRP418RBMV Pendants-Bowl Style 453253
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: CFQ Qty: 4 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 15.2 Product Name: Four Light Bowl Pendant UPC: 037949349914 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 30.00
Bulb
Type: CFQ
Qty: 4
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 15.2
Product Name: Four Light Bowl Pendant
UPC: 037949349914
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453253
Product Name CRP418RBMV Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details