Capital Lighting, Inc. ARW113SNEC Exterior -Sconces 453086

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 11.00 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 1.5 Product Name: One Light Outdoor Wall Sconce UPC: 037949336655 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 11.00 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 1.5 Product Name: One Light Outdoor Wall Sconce UPC: 037949336655 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
ARW113SNEC Exterior -Sconces - 453086 - Capital Lighting, Inc.
Columbus, OH, USA
ARW113SNEC Exterior -Sconces
453086
ARW113SNEC Exterior -Sconces 453086
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 11.00 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 1.5 Product Name: One Light Outdoor Wall Sconce UPC: 037949336655 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.37
Height: 11.00
Extension: 4
Bulb
Type: CFQ
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 1.5
Product Name: One Light Outdoor Wall Sconce
UPC: 037949336655
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453086
Product Name ARW113SNEC Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details