Capital Lighting, Inc. ARP113SNEC Mini Pendants-Cable 453057

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.87 Height: 10.13 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2 Product Name: One Light Mini Pendant UPC: 037949333845 Glass: White Safety Rating: cULus Safety Listing: Damp Wire: 72`
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.87 Height: 10.13 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2 Product Name: One Light Mini Pendant UPC: 037949333845 Glass: White Safety Rating: cULus Safety Listing: Damp Wire: 72`

Suppliers

Company
Product
Description
Supplier Links
ARP113SNEC Mini Pendants-Cable - 453057 - Capital Lighting, Inc.
Columbus, OH, USA
ARP113SNEC Mini Pendants-Cable
453057
ARP113SNEC Mini Pendants-Cable 453057
PRODUCT DETAILS / SPECS Width/Dia: 2.87 Height: 10.13 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2 Product Name: One Light Mini Pendant UPC: 037949333845 Glass: White Safety Rating: cULus Safety Listing: Damp Wire: 72`

PRODUCT DETAILS / SPECS
Width/Dia: 2.87
Height: 10.13
Bulb
Type: CFQ
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 2
Product Name: One Light Mini Pendant
UPC: 037949333845
Glass: White
Safety Rating: cULus
Safety Listing: Damp
Wire: 72`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453057
Product Name ARP113SNEC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details