Capital Lighting, Inc. AEP113SASCT Mini Pendants-Cable 453011

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.12 Height: 9.37 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Aluminum Weight: 3 Product Name: One Light Mini Pendant UPC: 037949340218 Glass: Frosted White Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.12 Height: 9.37 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Aluminum Weight: 3 Product Name: One Light Mini Pendant UPC: 037949340218 Glass: Frosted White Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
AEP113SASCT Mini Pendants-Cable - 453011 - Capital Lighting, Inc.
Columbus, OH, USA
AEP113SASCT Mini Pendants-Cable
453011
AEP113SASCT Mini Pendants-Cable 453011
PRODUCT DETAILS / SPECS Width/Dia: 4.12 Height: 9.37 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Aluminum Weight: 3 Product Name: One Light Mini Pendant UPC: 037949340218 Glass: Frosted White Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.12
Height: 9.37
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Satin Aluminum
Weight: 3
Product Name: One Light Mini Pendant
UPC: 037949340218
Glass: Frosted White
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453011
Product Name AEP113SASCT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details