Capital Lighting, Inc. 31475-782 Mid. Chandeliers-Glass Up 452940

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Length 21.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heirloom Bronze Weight: 14.52 Product Name: Five Light Century Chandelier UPC: 785652314759 Category: Chandeliers Glass: Sepia Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Length 21.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heirloom Bronze Weight: 14.52 Product Name: Five Light Century Chandelier UPC: 785652314759 Category: Chandeliers Glass: Sepia Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31475-782 Mid. Chandeliers-Glass Up - 452940 - Capital Lighting, Inc.
Columbus, OH, USA
31475-782 Mid. Chandeliers-Glass Up
452940
31475-782 Mid. Chandeliers-Glass Up 452940
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Length 21.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heirloom Bronze Weight: 14.52 Product Name: Five Light Century Chandelier UPC: 785652314759 Category: Chandeliers Glass: Sepia Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.75
Length 21.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Heirloom Bronze
Weight: 14.52
Product Name: Five Light Century Chandelier
UPC: 785652314759
Category: Chandeliers
Glass: Sepia Tint
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` H:1 9/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452940
Product Name 31475-782 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details