Capital Lighting, Inc. 1807 Mid. Chandeliers-Candle 452869

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Winter White Powder Product Name: Four Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Winter White Powder Product Name: Four Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
1807 Mid. Chandeliers-Candle - 452869 - Capital Lighting, Inc.
Columbus, OH, USA
1807 Mid. Chandeliers-Candle
452869
1807 Mid. Chandeliers-Candle 452869
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Winter White Powder Product Name: Four Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 8.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Winter White Powder
Product Name: Four Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452869
Product Name 1807 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details