Capital Lighting, Inc. 1841 Lamps-Table Lamps 452819

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Lead Bronze Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Lead Bronze Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1841 Lamps-Table Lamps - 452819 - Capital Lighting, Inc.
Columbus, OH, USA
1841 Lamps-Table Lamps
452819
1841 Lamps-Table Lamps 452819
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Lead Bronze Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 32.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Lead Bronze
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452819
Product Name 1841 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details