Capital Lighting, Inc. 65660-839 Pendants-Glass Down 452653

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Blacksmith Product Name: One Light Pendant UPC: 785652616662 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 9/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Blacksmith Product Name: One Light Pendant UPC: 785652616662 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 9/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65660-839 Pendants-Glass Down - 452653 - Capital Lighting, Inc.
Columbus, OH, USA
65660-839 Pendants-Glass Down
452653
65660-839 Pendants-Glass Down 452653
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Blacksmith Product Name: One Light Pendant UPC: 785652616662 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 9/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 15.25
Length 15.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Blacksmith
Product Name: One Light Pendant
UPC: 785652616662
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 9/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452653
Product Name 65660-839 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details