Capital Lighting, Inc. 44661-839 Bathroom Fixtures-Two Lights 452460

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Blacksmith Product Name: Two Light Wall/Bath UPC: 785652416637 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Blacksmith Product Name: Two Light Wall/Bath UPC: 785652416637 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44661-839 Bathroom Fixtures-Two Lights - 452460 - Capital Lighting, Inc.
Columbus, OH, USA
44661-839 Bathroom Fixtures-Two Lights
452460
44661-839 Bathroom Fixtures-Two Lights 452460
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Blacksmith Product Name: Two Light Wall/Bath UPC: 785652416637 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.25
Length 9.25
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Blacksmith
Product Name: Two Light Wall/Bath
UPC: 785652416637
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452460
Product Name 44661-839 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details