Capital Lighting, Inc. 75435-782 Flush Mounts-Bowl Style 452345

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Length 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Two Light Flush Mount Fixture UPC: 785652754319 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Length 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Two Light Flush Mount Fixture UPC: 785652754319 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75435-782 Flush Mounts-Bowl Style - 452345 - Capital Lighting, Inc.
Columbus, OH, USA
75435-782 Flush Mounts-Bowl Style
452345
75435-782 Flush Mounts-Bowl Style 452345
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Length 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Two Light Flush Mount Fixture UPC: 785652754319 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.50
Length 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Heirloom Bronze
Product Name: Two Light Flush Mount Fixture
UPC: 785652754319
Category: Close to Ceiling Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452345
Product Name 75435-782 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details